Microchip Technology, Inc. Buck 2.5V 400MA Step-Down DC-DC Converter IC MIC33030-JYHJ-TR

Description
IC REG BUCK 2.5V 400MA 10MLF Product overview: MIC33030-JYHJ-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 400MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33030-JYHJ-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 2.5V 400MA 10MLF Product overview: MIC33030-JYHJ-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 400MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33030-JYHJ-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2.5V 400MA Step-Down DC-DC Converter IC - 739-MIC33030-JYHJ-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2.5V 400MA Step-Down DC-DC Converter IC
739-MIC33030-JYHJ-TR
Buck 2.5V 400MA Step-Down DC-DC Converter IC 739-MIC33030-JYHJ-TR
IC REG BUCK 2.5V 400MA 10MLF Product overview: MIC33030-JYHJ-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 400MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33030-JYHJ-TR can be used for catalog matching and distributor lookup.

IC REG BUCK 2.5V 400MA 10MLF Product overview: MIC33030-JYHJ-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 400MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33030-JYHJ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MIC33030-JYHJ-TR
Product Name Buck 2.5V 400MA Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC to DC Converter - AAT1219IWP-1-3.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Buck 4V 36V Step-Down DC-DC Converter IC - 739-LMR50410YFQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 28 volts
Input Voltage 36 volts
View Details
2 suppliers