Switching Voltage Regulators 8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load,
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
IC REG BUCK 1.8V 400MA 10MLF
IC REG BUCK 1.8V 400MA 10MLF
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC33030-GYHJ-T5 | MIC33030-GYHJ-T5 | MIC33030-GYHJ-T5 | MIC33030-GYHJ-T5 |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 10-PowerTFDFN, 10-MLF® | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1.8 to ? volts | 1.8 volts |