Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 8Mhz, Mlf-10; Dc / Dc Converter Type Microchip MIC33030-AYHJ-TR

Description
DC/DC CONV, SYNC BUCK, 8MHZ, MLF-10; DC / DC Converter Type:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:10Pins; Output Current:400mA; Output Voltage Min:2.7V;RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 8MHZ, MLF-10; DC / DC Converter Type:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:10Pins; Output Current:400mA; Output Voltage Min:2.7V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 8Mhz, Mlf-10; Dc / Dc Converter Type Microchip - 52AC4922 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 8Mhz, Mlf-10; Dc / Dc Converter Type Microchip
52AC4922
Dc/dc Conv, Sync Buck, 8Mhz, Mlf-10; Dc / Dc Converter Type Microchip 52AC4922
DC/DC CONV, SYNC BUCK, 8MHZ, MLF-10; DC / DC Converter Type:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:10Pins; Output Current:400mA; Output Voltage Min:2.7V;RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 8MHZ, MLF-10; DC / DC Converter Type:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:MLF; No. of Pins:10Pins; Output Current:400mA; Output Voltage Min:2.7V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AC4922
Product Name Dc/dc Conv, Sync Buck, 8Mhz, Mlf-10; Dc / Dc Converter Type Microchip
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 2.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W240V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details