LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.2A (Switch) 8-MLF® (2x2)
IC LED DRIVER RGLTR 1.2A 8MLF Product overview: MIC3289-24YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3289-24YML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 102156-MIC3289-24YML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Switch)
IC LED DRIVER RGLTR 1.2A 8MLF
IC LED DRIVER RGLTR 1.2A 8MLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-2713-2-ND | 137-MIC3289-24YML-TR | 102156-MIC3289-24YML-TR | MIC3289-24YML-TR | MIC3289-24YML-TR |
| Product Name | LED Drivers | 1.2A LED Driver IC | PMIC - PMIC - LED Drivers - MIC3289-24YML-TR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 6.5 volts | 2.5 to 6.5 volts | 2.5 volts | 2.5 to 6.5 volts | |
| Output Current | 1200 milliamps | 1200 milliamps | 1200 milliamps |