Microchip Technology, Inc. LED Drivers MIC3289-16YML-TR

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.2A (Switch) 8-MLF® (2x2)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.2A (Switch) 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 576-2712-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-2712-1-ND
LED Drivers 576-2712-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.2A (Switch) 8-MLF® (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.2A (Switch) 8-MLF® (2x2)

Buy Now Datasheet
Singapore, Singapore
1.2A LED Driver IC
137-MIC3289-16YML-TR
1.2A LED Driver IC 137-MIC3289-16YML-TR
IC LED DRIVER RGLTR 1.2A 8MLF Product overview: MIC3289-16YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3289-16YML-TR can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 1.2A 8MLF Product overview: MIC3289-16YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3289-16YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Mount LED Drivers - MIC3289-16YML-TR - 788579-MIC3289-16YML-TR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MIC3289-16YML-TR
788579-MIC3289-16YML-TR
Board Mount LED Drivers - MIC3289-16YML-TR 788579-MIC3289-16YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788579-MIC3289-16YML -TR Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VFDFN Exposed Pad, 8-MLF Applications: Backlight Mounting: SMD Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Family Name: MIC3289 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Voltage Supply MAX: 6.5V Output Current per Channel: 1.2A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): LT1937ESC6#PBF; FAN5606DMPX_NL; LT1937ESC6; LT1937ESC6#TR; Introduction Date: March 05, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788579-MIC3289-16YML-TR
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VFDFN Exposed Pad, 8-MLF
Applications: Backlight
Mounting: SMD
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Family Name: MIC3289
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Voltage Supply MAX: 6.5V
Output Current per Channel: 1.2A (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): LT1937ESC6#PBF; FAN5606DMPX_NL; LT1937ESC6; LT1937ESC6#TR;
Introduction Date: March 05, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - MIC3289-16YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC3289-16YML-TR
PMIC - LED Drivers MIC3289-16YML-TR
IC LED DRIVER RGLTR 1.2A 8MLF

IC LED DRIVER RGLTR 1.2A 8MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC3289-16YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC3289-16YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC3289-16YML-TR
IC LED DRIVER RGLTR 1.2A 8MLF

IC LED DRIVER RGLTR 1.2A 8MLF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 576-2712-1-ND 137-MIC3289-16YML-TR 788579-MIC3289-16YML-TR MIC3289-16YML-TR MIC3289-16YML-TR
Product Name LED Drivers 1.2A LED Driver IC Board Mount LED Drivers - MIC3289-16YML-TR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 6.5 volts 2.5 to 6.5 volts 2.5 to 6.5 volts
Output Current 1200 milliamps 1200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2629107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
4-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80601KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2362-3ET - TLD2362-3ET - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 to 150 milliamps
Number of Channels 3 #
View Details