IC LED DRVR RGLTR PWM TSOT23-5 Product overview: MIC3287YD5-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3287YD5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 098525-MIC3287YD5-TR
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 350mA (Switch)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-5
IC LED DRVR RGLTR PWM TSOT23-5
IC LED DRIVER RGLTR DIM TSOT23-5
LED Lighting Drivers 2x2mm White LED Driver w/ 24V OVP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC3287YD5-TR | 098525-MIC3287YD5-TR | 576-1755-1-ND | MIC3287YD5-TR | MIC3287YD5-TR | MIC3287YD5-TR |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - MIC3287YD5-TR | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 2.8 to 6.5 volts | 2.8 volts | 2.8 to 6.5 volts | 2.8 to 6.5 volts | ||
| Output Voltage | 36 volts | 36 volts | 36 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | TSOT-23-5 |