Microchip Technology, Inc. 1.2MHz PWM White LED Driver MIC3287

Description
The MIC3287 is a 1.2MHz pulse-width modulated (PWM) step-up switching regulator that is optimized for constant current white LED driving applications. With a maximum output voltage of 24V and a switch current of over 350mA, the MIC3287 drives a string of up to four white LEDs in series, ensuring uniform brightness and eliminating several ballast resistors. The MIC3287 implements a constant frequency 1.2MHz PWM current-mode control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM control scheme as opposed to variable frequency control schemes is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 250mV. The MIC3287 is also available with a maximum 24V over voltage protection. The MIC3287 is available in low profile Thin SOT-23 5-pin and Thin SOT-23 6-pin packages. The MIC3287 has a junction temperature range of -40°C to +125°C. Additional Features 2.8V to 6.5V input voltage 350mA switch current 1.2MHz PWM operation 250mV feedback voltage Optional 24V output over voltage protection (OVP) <1% line and load regulation <1µA shutdown current Over-temperature protection Under voltage lockout (UVLO) Low profile Thin SOT-23-5 package option Low profile Thin SOT-23-6 package option 8-pin 2mm x 2mm MLF®package option -40°C to +125°C junction temperature range
Datasheet
Description
The MIC3287 is a 1.2MHz pulse-width modulated (PWM) step-up switching regulator that is optimized for constant current white LED driving applications. With a maximum output voltage of 24V and a switch current of over 350mA, the MIC3287 drives a string of up to four white LEDs in series, ensuring uniform brightness and eliminating several ballast resistors. The MIC3287 implements a constant frequency 1.2MHz PWM current-mode control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM control scheme as opposed to variable frequency control schemes is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 250mV. The MIC3287 is also available with a maximum 24V over voltage protection. The MIC3287 is available in low profile Thin SOT-23 5-pin and Thin SOT-23 6-pin packages. The MIC3287 has a junction temperature range of -40°C to +125°C. Additional Features 2.8V to 6.5V input voltage 350mA switch current 1.2MHz PWM operation 250mV feedback voltage Optional 24V output over voltage protection (OVP) <1% line and load regulation <1µA shutdown current Over-temperature protection Under voltage lockout (UVLO) Low profile Thin SOT-23-5 package option Low profile Thin SOT-23-6 package option 8-pin 2mm x 2mm MLF®package option -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2MHz PWM White LED Driver - MIC3287 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2MHz PWM White LED Driver
MIC3287
1.2MHz PWM White LED Driver MIC3287
The MIC3287 is a 1.2MHz pulse-width modulated (PWM) step-up switching regulator that is optimized for constant current white LED driving applications. With a maximum output voltage of 24V and a switch current of over 350mA, the MIC3287 drives a string of up to four white LEDs in series, ensuring uniform brightness and eliminating several ballast resistors. The MIC3287 implements a constant frequency 1.2MHz PWM current-mode control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM control scheme as opposed to variable frequency control schemes is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 250mV. The MIC3287 is also available with a maximum 24V over voltage protection. The MIC3287 is available in low profile Thin SOT-23 5-pin and Thin SOT-23 6-pin packages. The MIC3287 has a junction temperature range of -40°C to +125°C. Additional Features 2.8V to 6.5V input voltage 350mA switch current 1.2MHz PWM operation 250mV feedback voltage Optional 24V output over voltage protection (OVP) <1% line and load regulation <1µA shutdown current Over-temperature protection Under voltage lockout (UVLO) Low profile Thin SOT-23-5 package option Low profile Thin SOT-23-6 package option 8-pin 2mm x 2mm MLF®package option -40°C to +125°C junction temperature range

The MIC3287 is a 1.2MHz pulse-width modulated (PWM) step-up switching regulator that is optimized for constant current white LED driving applications. With a maximum output voltage of 24V and a switch current of over 350mA, the MIC3287 drives a string of up to four white LEDs in series, ensuring uniform brightness and eliminating several ballast resistors.

The MIC3287 implements a constant frequency 1.2MHz PWM current-mode control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM control scheme as opposed to variable frequency control schemes is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 250mV. The MIC3287 is also available with a maximum 24V over voltage protection.

The MIC3287 is available in low profile Thin SOT-23 5-pin and Thin SOT-23 6-pin packages. The MIC3287 has a junction temperature range of -40°C to +125°C.

Additional Features

    • 2.8V to 6.5V input voltage
    • 350mA switch current
    • 1.2MHz PWM operation
    • 250mV feedback voltage
    • Optional 24V output over voltage protection (OVP)
    • <1% line and load regulation
    • <1µA shutdown current
    • Over-temperature protection
    • Under voltage lockout (UVLO)
    • Low profile Thin SOT-23-5 package option
    • Low profile Thin SOT-23-6 package option
    • 8-pin 2mm x 2mm MLF®package option
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC3287
Product Name 1.2MHz PWM White LED Driver
Package Type Other; ['TSOT', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1825 High Speed PWM Controller - 5962-87681012A - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461-3ES - TLE9461-3ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details