LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 229750-MIC3287-24YD6
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 350mA (Switch)
IC LED DRVR RGLTR PWM TSOT23-6 Product overview: MIC3287-24YD6-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3287-24YD6-TR
IC LED DRIVER RGLTR DIM TSOT23-6
LED Lighting Drivers 2x2mm White LED Driver w/ 24V OVP
2X2MM WHITE LED DRIVER W/ 24V OVP 6 TSOT 2.9X1.6X1.0MM T/R ROHS COMPLIANT: YES
IC LED DRVR RGLTR PWM TSOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-1754-2-ND | 229750-MIC3287-24YD6 | 137-MIC3287-24YD6-TR | MIC3287-24YD6-TR | MIC3287-24YD6-TR | 71Y0756 | MIC3287-24YD6-TR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MIC3287-24YD6-TR | LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | 2X2Mm White Led Driver W/ 24V Ovp 6 Tsot 2.9X1.6X1.0Mm T/r Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.8 to 6.5 volts | 2.8 volts | 2.8 to 6.5 volts | 2.8 to 6.5 volts | |||
| Output Voltage | 36 volts | 36 volts | 36 volts | ||||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps |