Manufacturer: Microchip Technology
Win Source Part Number: 927064-MIC3223YTSE
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 3.5A (Switch) 16-TSSOP-EP
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MIC3223
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 94
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3662-5, MIC3223YTSE-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 3.5A (Switch) 16-TSSOP-EP
IC LED DRV RGLTR PWM 16TSSOP Product overview: MIC3223YTSE from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3223YTSE can be used for catalog matching and distributor lookup.
IC, LED DRIVER, BOOST, 16ETSSOP; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:20V; Output Voltage Max:21V; Output Current Max:350mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRV RGLTR PWM 16TSSOP
IC LED DRIVER RGLTR DIM 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 927064-MIC3223YTSE | 576-3662-5-ND | 137-MIC3223YTSE | 10AC8151 | MIC3223YTSE | MIC3223YTSE |
| Product Name | PMIC - PMIC - LED Drivers - MIC3223YTSE | LED Drivers | LED Driver IC | Ic, Led Driver, Boost, 16Etssop; Device Topology Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 16-TSSOP-EP | Tube | ||||
| Input Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | ||
| Output Voltage | 37 volts | 37 volts | 21 volts |