Microchip Technology, Inc. LED Drivers MIC3205YML-TR

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 10-MLF® (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 10-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 576-4289-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-4289-2-ND
LED Drivers 576-4289-2-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 10-MLF® (3x3)

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 10-MLF® (3x3)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-MIC3205YML-TR
LED Driver IC 137-MIC3205YML-TR
IC LED DRIVER CTRLR DIM 10MLF Product overview: MIC3205YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3205YML-TR can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR DIM 10MLF Product overview: MIC3205YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3205YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - MIC3205YML-TR - 1027159-MIC3205YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC3205YML-TR
1027159-MIC3205YML-TR
PMIC - PMIC - LED Drivers - MIC3205YML-TR 1027159-MIC3205YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1027159-MIC3205YML-T R Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 1.5MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MLF (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1027159-MIC3205YML-TR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1.5MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MLF (3x3)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC3205YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC3205YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC3205YML-TR
IC LED DRIVER CTRLR DIM 10MLF

IC LED DRIVER CTRLR DIM 10MLF

Supplier's Site
PMIC - LED Drivers - MIC3205YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC3205YML-TR
PMIC - LED Drivers MIC3205YML-TR
IC LED DRIVER CTRLR DIM 10MLF

IC LED DRIVER CTRLR DIM 10MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 576-4289-2-ND 137-MIC3205YML-TR 1027159-MIC3205YML-TR MIC3205YML-TR MIC3205YML-TR
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - MIC3205YML-TR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts 4.5 to 40 volts 4.5 volts 4.5 to 40 volts
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1220321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
LED Drivers - 1532975 - RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Tsop
Features RoHS Compliant
View Details
9 suppliers
PMIC - LED Drivers - FAN5330SX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 35 milliamps
View Details
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
6 suppliers