LED DRIVER; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MLF; No. of Pins:10Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; Switching Frequency:1.5MHz; RoHS Compliant: Yes
IC LED DRIVER CTRLR DIM 10MLF
IC LED DRIVER CTRLR DIM 10MLF
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 37AJ0362 | MIC3205YML-T5 | MIC3205YML-T5 |
| Product Name | Led Driver; Device Topology Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |