Microchip Technology, Inc. HBLED Driver Controller w/ Fixed-Frequency Hysteretic Control MIC3205

Description
The MIC3205 is a hysteretic, step-down, high-brightness LED (HB LED) driver with a patent pending frequency regulation scheme that maintains a constant operating frequency over input voltage range. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3205 is well suited for lighting applications requiring a wide input voltage range. The hysteretic control provides good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier deliver LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3205 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high-frequency switching operation up to 1.5MHz allows the use of smaller external components minimizing space and cost. The MIC3205 operates over a junction temperature from –40°C to +125°C Additional Features 4.5V to 40V input voltage range Fixed operating frequency over input voltage range High efficiency (>90%) ±5% LED current accuracy High-side current sense Dedicated dimming control input Hysteretic control (no compensation required) Up to 1.5MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC3205 is a hysteretic, step-down, high-brightness LED (HB LED) driver with a patent pending frequency regulation scheme that maintains a constant operating frequency over input voltage range. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3205 is well suited for lighting applications requiring a wide input voltage range. The hysteretic control provides good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier deliver LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3205 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high-frequency switching operation up to 1.5MHz allows the use of smaller external components minimizing space and cost. The MIC3205 operates over a junction temperature from –40°C to +125°C Additional Features 4.5V to 40V input voltage range Fixed operating frequency over input voltage range High efficiency (>90%) ±5% LED current accuracy High-side current sense Dedicated dimming control input Hysteretic control (no compensation required) Up to 1.5MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBLED Driver Controller w/ Fixed-Frequency Hysteretic Control - MIC3205 - Microchip Technology, Inc.
Chandler, AZ, United States
HBLED Driver Controller w/ Fixed-Frequency Hysteretic Control
MIC3205
HBLED Driver Controller w/ Fixed-Frequency Hysteretic Control MIC3205
The MIC3205 is a hysteretic, step-down, high-brightness LED (HB LED) driver with a patent pending frequency regulation scheme that maintains a constant operating frequency over input voltage range. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3205 is well suited for lighting applications requiring a wide input voltage range. The hysteretic control provides good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier deliver LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3205 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high-frequency switching operation up to 1.5MHz allows the use of smaller external components minimizing space and cost. The MIC3205 operates over a junction temperature from –40°C to +125°C Additional Features 4.5V to 40V input voltage range Fixed operating frequency over input voltage range High efficiency (>90%) ±5% LED current accuracy High-side current sense Dedicated dimming control input Hysteretic control (no compensation required) Up to 1.5MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range

The MIC3205 is a hysteretic, step-down, high-brightness LED (HB LED) driver with a patent pending frequency regulation scheme that maintains a constant operating frequency over input voltage range. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications.

The MIC3205 is well suited for lighting applications requiring a wide input voltage range. The hysteretic control provides good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier deliver LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current.

The MIC3205 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high-frequency switching operation up to 1.5MHz allows the use of smaller external components minimizing space and cost.

The MIC3205 operates over a junction temperature from –40°C to +125°C

Additional Features

    • 4.5V to 40V input voltage range
    • Fixed operating frequency over input voltage range
    • High efficiency (>90%)
    • ±5% LED current accuracy
    • High-side current sense
    • Dedicated dimming control input
    • Hysteretic control (no compensation required)
    • Up to 1.5MHz switching frequency
    • Adjustable constant LED current
    • Over-temperature protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC3205
Product Name HBLED Driver Controller w/ Fixed-Frequency Hysteretic Control
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details
LED Drivers - BCR402RE6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 to 18 volts
Output Voltage 16 volts
View Details
6 suppliers