IC LED DRIVER RGLTR PWM 1A 8SOIC Product overview: MIC3202YME from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3202YME can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC-EP
Manufacturer: Microchip Technology
Win Source Part Number: 884718-MIC3202YME
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MIC3202
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC3202YMEINACT
37V/ 1A HBLED DRIVER WITH HIGH-SIDE CURRENT SENSE 8 SOIC 3.9MM TUBE ROHS COMPLIANT: YES
IC LED DRIVER RGLTR DIM 1A 8SOIC
LED Lighting Drivers 37V/ 1A HBLED Driver with High-Side Current Sense
IC LED DRIVER RGLTR PWM 1A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC3202YME | 576-3760-5-ND | 884718-MIC3202YME | 71Y0737 | MIC3202YME | MIC3202YME | MIC3202YME |
| Product Name | 1A LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - MIC3202YME | 37V/ 1A Hbled Driver With High-Side Current Sense 8 Soic 3.9Mm Tube Rohs Compliant Microchip | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 6 to 37 volts | 6 to 37 volts | 6 to 37 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tube | 8-SOIC-EP | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |