Microchip Technology, Inc. Dc/dc Conv, 100Khz, 85Deg C; Topology Microchip MIC3172YN

Description
DC/DC CONV, 100KHZ, 85DEG C; Topology:Boost, Buck, Cuk, Flyback, Inverting, SEPIC; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, 100KHZ, 85DEG C; Topology:Boost, Buck, Cuk, Flyback, Inverting, SEPIC; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 100Khz, 85Deg C; Topology Microchip - 02AH4581 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 100Khz, 85Deg C; Topology Microchip
02AH4581
Dc/dc Conv, 100Khz, 85Deg C; Topology Microchip 02AH4581
DC/DC CONV, 100KHZ, 85DEG C; Topology:Boost, Buck, Cuk, Flyback, Inverting, SEPIC; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes

DC/DC CONV, 100KHZ, 85DEG C; Topology:Boost, Buck, Cuk, Flyback, Inverting, SEPIC; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 02AH4581
Product Name Dc/dc Conv, 100Khz, 85Deg C; Topology Microchip
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details