The MIC3003GML is a fiber optic module controller designed for SFP/SFP+ transceivers, integrating laser control and a digital diagnostic monitoring interface compliant with SFF-8472. It is housed in a 24-pin MLF package measuring 4mm x 4mm and operates over a junction temperature range of -45°C to +105°C. The device supports a 3.0V to 3.6V power supply, features an internal temperature sensor, NVRAM for calibration tables, and a 2-wire SMBus interface. It includes automatic power control, power-on hour metering, and alarm masking capabilities with 5V-tolerant I/O.
IC LASER CTRLR 10GBPS 3.6V 24MLF Product overview: MIC3003GML from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.6V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-MIC3003GML can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-MIC3003GML |
| Product Name | 3.6V Power Management IC |
| Package Type | Other; Tube |