The MIC3002 is a fiber optic module controller designed for SFP/SFP+ transceivers, integrating laser bias and modulation control, digital diagnostic monitoring per SFF-8472, and an internal temperature sensor. It operates from a 3.0V to 3.6V supply and features a 24-pin QFN package measuring 4mm x 4mm. The MIC3002GML variant is Pb-free with NiPdAu finish and supports a junction temperature range of -45°C to +105°C. It includes an NVRAM-based look-up table for temperature compensation, an EEPROM scratchpad, a power-on hour meter, and SMBus-compatible serial interface control. It supports up to four devices on the same serial address and provides alarm and interrupt outputs for diagnostic monitoring.
IC LASER CTRLR 10GBPS 3.6V 24MLF Product overview: MIC3002GML-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.6V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-MIC3002GML-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-MIC3002GML-TR |
| Product Name | 3.6V Power Management IC |
| Package Type | Other; Tape & Reel (TR) |