Microchip Technology, Inc. Ldo, Adj, 1.25-25V, 7.5A, To-247-5; Output Type Microchip MIC29752WWT

Description
LDO, ADJ, 1.25-25V, 7.5A, TO-247-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:7.5A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25-25V, 7.5A, TO-247-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:7.5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25-25V, 7.5A, To-247-5; Output Type Microchip - 57AC2569 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25-25V, 7.5A, To-247-5; Output Type Microchip
57AC2569
Ldo, Adj, 1.25-25V, 7.5A, To-247-5; Output Type Microchip 57AC2569
LDO, ADJ, 1.25-25V, 7.5A, TO-247-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:7.5A; RoHS Compliant: Yes

LDO, ADJ, 1.25-25V, 7.5A, TO-247-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:7.5A; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Adj, 1.25V To 25V, 7.5A, To-247-5; Output Type Microchip - 71Y0720 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V To 25V, 7.5A, To-247-5; Output Type Microchip
71Y0720
Ldo, Adj, 1.25V To 25V, 7.5A, To-247-5; Output Type Microchip 71Y0720
LDO, ADJ, 1.25V TO 25V, 7.5A, TO-247-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:7.5A RoHS Compliant: Yes

LDO, ADJ, 1.25V TO 25V, 7.5A, TO-247-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:7.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2569
Product Name Ldo, Adj, 1.25-25V, 7.5A, To-247-5; Output Type Microchip
Input Voltage 2.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details