Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29712BT MIC29712BT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076373-MIC29712BT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.25 V to 16 V Number of Outputs: 1 Output Voltage: 1.25 V to 16 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076373-MIC29712BT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.25 V to 16 V Number of Outputs: 1 Output Voltage: 1.25 V to 16 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29712BT - 1076373-MIC29712BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29712BT
1076373-MIC29712BT
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29712BT 1076373-MIC29712BT
Manufacturer: Microchip Technology Win Source Part Number: 1076373-MIC29712BT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.25 V to 16 V Number of Outputs: 1 Output Voltage: 1.25 V to 16 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076373-MIC29712BT
Packaging: Tube/Rail
Applications: Converter, Intel Pentium Plus
Mounting: Through Hole
Voltage - Input: 2.25 V to 16 V
Number of Outputs: 1
Output Voltage: 1.25 V to 16 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TO220 Power Management IC
750-MIC29712BT
TO220 Power Management IC 750-MIC29712BT
IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29712BT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29712BT can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29712BT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29712BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MIC29712BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC29712BT
PMIC - Voltage Regulators - Special Purpose MIC29712BT
IC REG CONV INTEL 1OUT TO220-5

IC REG CONV INTEL 1OUT TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1076373-MIC29712BT 750-MIC29712BT MIC29712BT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29712BT TO220 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type TO-220; Other; TO-220-5 Other; Bulk TO-220; Other; TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

1.5V Voltage Regulator IC - 739-AAT3183IJS-1.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; Reel - TR
View Details
3 suppliers
Valley Current Mode Control Buck Converter - A4403GEUTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin QFN
View Details
9 suppliers
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Switching Regulators - 1904547 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details