The MIC29710-5.0WT is a high-current, low-dropout voltage regulator designed for applications requiring fast transient response and high accuracy. It supports a maximum output current of 7.5A and features a dropout voltage of 700 mV at full load. The device is equipped with a TTL-compatible enable control pin for external on/off control and can be continuously enabled by connecting the enable pin to the input voltage. This regulator is suitable for a variety of applications, including processor supplies for Intel Pentium and Power PC, high-efficiency computer systems, and battery-powered equipment. It operates within a junction temperature range of 0°C to +125°C and is housed in a 5-lead TO-220 package. The MIC29710-5.0WT also includes protection features against overcurrent faults, reversed lead insertion, and overtemperature conditions, making it a robust choice for demanding environments.
- Converter, Intel Pentium® Plus Voltage Regulator IC 1 Output TO-220-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | MIC29710-5.0WT |
| Product Name | Special Purpose Regulators |