Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29710-3.3WT MIC29710-3.3WT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076370-MIC29710-3.3 WT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.25 V to 16 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076370-MIC29710-3.3 WT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.25 V to 16 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29710-3.3WT - 1076370-MIC29710-3.3WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29710-3.3WT
1076370-MIC29710-3.3WT
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29710-3.3WT 1076370-MIC29710-3.3WT
Manufacturer: Microchip Technology Win Source Part Number: 1076370-MIC29710-3.3 WT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.25 V to 16 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076370-MIC29710-3.3WT
Packaging: Tube/Rail
Applications: Converter, Intel Pentium Plus
Mounting: Through Hole
Voltage - Input: 2.25 V to 16 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TO220 Power Management IC
750-MIC29710-3.3WT
TO220 Power Management IC 750-MIC29710-3.3WT
IC REG CONV INTEL 1OUT TO220-3 Product overview: MIC29710-3.3WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29710-3.3WT can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT TO220-3 Product overview: MIC29710-3.3WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29710-3.3WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1076370-MIC29710-3.3WT 750-MIC29710-3.3WT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29710-3.3WT TO220 Power Management IC
Package Type TO-220; Other; TO-220-3 Other; Tube
Special Features Multiple Outputs
Output Voltage 3.3 volts 3.3 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Power Distribution Switches, Load Drivers - AUIR3314STRL - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Switching Regulators - 1904549 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details