The MIC2954 is a low-dropout voltage regulator designed for efficiency and reliability, featuring a typical dropout voltage of 40mV at light loads and 375mV at 250mA. It operates with a low quiescent current of 120µA, which increases minimally in dropout conditions, thereby extending battery life. The device includes several protective features such as reversed battery protection, fold-back current limiting, and automotive load-dump protection for positive transients up to 60V. The MIC2954-07/08BM variant offers adjustable output voltage ranging from 1.24V to 29V, with an error flag output that indicates low output voltage conditions, useful for monitoring battery health. It also includes a logic-compatible shutdown input for power management. The regulator is available in multiple packages, including TO-220, TO-92, SOT-223, and SOIC-8, and is rated for operation across a junction temperature range of -40°C to +125°C. The device is suitable for various applications, including battery-powered equipment, automotive electronics, and high-efficiency linear power supplies.
The MIC2954 is a "bulletproof", efficient voltage regulator with very low dropout voltage (typically 40mV at light loads and 375mV at 250mA) and low quiescent current (120µA typical). The quiescent current of the MIC2954 increases only slightly in dropout, thus prolonging battery life. Key MIC2954 features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).
The MIC2954-07/08BM is an adjustable version that includes an error flag output that warns of a low output voltage, which is often due to failing batteries on the input. This may also be used as a power-on reset. A logic-compatible shutdown input is provided which enables the regulator to be switched on and off. This part may be pin-strapped for 5V output or programmed from 1.24V to 29V with the use of two external resistors.
The MIC2954 is available in two voltage tolerances, ±0.5% maximum and ±1% maximum. Both are guaranteed for junction temperatures from -40°C to +125°C.
The MIC2954 has a very low output voltage temperature coefficient and extremely good load and line regulation (0.04% typical).
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | MIC2954 |
| Product Name | Low Drop-out Regulator |
| Package Type | SOIC; TO-220; Other; ['SOIC', 'SOT-223', 'TO-220'] |