Microchip Technology, Inc. Ldo, Adj, 1.24V To 29V, 0.25A, Soic-8; Output Type Microchip MIC2954-08YM

Description
LDO, ADJ, 1.24V TO 29V, 0.25A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:29V; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 29V, 0.25A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:29V; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 29V, 0.25A, Soic-8; Output Type Microchip - 10AC8147 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 29V, 0.25A, Soic-8; Output Type Microchip
10AC8147
Ldo, Adj, 1.24V To 29V, 0.25A, Soic-8; Output Type Microchip 10AC8147
LDO, ADJ, 1.24V TO 29V, 0.25A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:29V; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 29V, 0.25A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:29V; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8147
Product Name Ldo, Adj, 1.24V To 29V, 0.25A, Soic-8; Output Type Microchip
Input Voltage 2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details