Microchip Technology, Inc. Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip MIC2954-03WS

Description
LDO, FIXED, 5V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO, FIXED, 5V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2954 is a fixed 5V low-dropout (LDO) voltage regulator designed to provide a maximum output current of 250mA. It operates over a wide input voltage range of 2V to 30V and is rated for a junction temperature range of -40°C to +125°C. The device features a low dropout voltage of 375mV at full load, which helps maintain efficiency in battery-powered applications. Key features include low quiescent current of 120µA, protection against reversed battery connections, and fold-back current limiting. The MIC2954 also offers excellent load and line regulation, with a typical load regulation of 0.04% and a very low output voltage temperature coefficient. The regulator is available in multiple package types, including TO-220, SOT-223, and SOP-8, making it versatile for various applications such as automotive electronics, cellular phones, and portable computing devices. Engineers considering this product should note its robust performance characteristics and protective features, which enhance reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The MIC2954 is a fixed 5V low-dropout (LDO) voltage regulator designed to provide a maximum output current of 250mA. It operates over a wide input voltage range of 2V to 30V and is rated for a junction temperature range of -40°C to +125°C. The device features a low dropout voltage of 375mV at full load, which helps maintain efficiency in battery-powered applications. Key features include low quiescent current of 120µA, protection against reversed battery connections, and fold-back current limiting. The MIC2954 also offers excellent load and line regulation, with a typical load regulation of 0.04% and a very low output voltage temperature coefficient. The regulator is available in multiple package types, including TO-220, SOT-223, and SOP-8, making it versatile for various applications such as automotive electronics, cellular phones, and portable computing devices. Engineers considering this product should note its robust performance characteristics and protective features, which enhance reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip - 55AC2784 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip
55AC2784
Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip 55AC2784
LDO, FIXED, 5V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 55AC2784
Product Name Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details