Microchip Technology, Inc. Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip MIC2954-02WS

Description
LDO, FIXED, 5V, 0.25A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.25A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip - 10AC8145 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip
10AC8145
Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip 10AC8145
LDO, FIXED, 5V, 0.25A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 5V, 0.25A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:375mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8145
Product Name Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip
Input Voltage 2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details