Microchip Technology, Inc. TO220 Power Management IC MIC29512BT

Description
IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29512BT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29512BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29512BT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29512BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO220 Power Management IC
750-MIC29512BT
TO220 Power Management IC 750-MIC29512BT
IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29512BT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29512BT can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29512BT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29512BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512BT - 058633-MIC29512BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512BT
058633-MIC29512BT
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512BT 058633-MIC29512BT
Manufacturer: Microchip Technology Win Source Part Number: 058633-MIC29512BT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.24 V to 20 V Number of Outputs: 1 Output Voltage: 1.24 V to 15 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5

Manufacturer: Microchip Technology
Win Source Part Number: 058633-MIC29512BT
Packaging: Tube/Rail
Applications: Converter, Intel Pentium Plus
Mounting: Through Hole
Voltage - Input: 2.24 V to 20 V
Number of Outputs: 1
Output Voltage: 1.24 V to 15 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-5

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MIC29512BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC29512BT
PMIC - Voltage Regulators - Special Purpose MIC29512BT
IC REG CONV INTEL 1OUT TO220-5

IC REG CONV INTEL 1OUT TO220-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-MIC29512BT 058633-MIC29512BT MIC29512BT
Product Name TO220 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512BT PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
LED Drivers - BCR402UE6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
View Details