Microchip Technology, Inc. TO220 Power Management IC MIC29510-3.3WT

Description
IC REG CONV INTEL 1OUT TO220-3 Product overview: MIC29510-3.3WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29510-3.3WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV INTEL 1OUT TO220-3 Product overview: MIC29510-3.3WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29510-3.3WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO220 Power Management IC
750-MIC29510-3.3WT
TO220 Power Management IC 750-MIC29510-3.3WT
IC REG CONV INTEL 1OUT TO220-3 Product overview: MIC29510-3.3WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29510-3.3WT can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT TO220-3 Product overview: MIC29510-3.3WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29510-3.3WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29510-3.3WT - 023264-MIC29510-3.3WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29510-3.3WT
023264-MIC29510-3.3WT
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29510-3.3WT 023264-MIC29510-3.3WT
Manufacturer: Microchip Technology Win Source Part Number: 023264-MIC29510-3.3W T Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 4.3 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3

Manufacturer: Microchip Technology
Win Source Part Number: 023264-MIC29510-3.3WT
Packaging: Tube/Rail
Applications: Converter, Intel Pentium Plus
Mounting: Through Hole
Voltage - Input: 4.3 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MIC29510-3.3WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC29510-3.3WT
PMIC - Voltage Regulators - Special Purpose MIC29510-3.3WT
IC REG CONV INTEL 1OUT TO220-3

IC REG CONV INTEL 1OUT TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-MIC29510-3.3WT 023264-MIC29510-3.3WT MIC29510-3.3WT
Product Name TO220 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29510-3.3WT PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Fixed
Package Type Other; Tube TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage 3.3 volts 3.3 volts
IOUT 5 amps
Dropout Voltage 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Switching Regulators - 1333338P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Distribution Switches, Load Drivers - AUIPS6041GTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Auto Restart
View Details