Microchip Technology, Inc. Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip MIC2951-03YMM-TR

Description
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip - 72AC6207 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip
72AC6207
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip 72AC6207
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72AC6207
Product Name Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details