Microchip Technology, Inc. Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip MIC2951-03YM

Description
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOICRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOICRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip - 10AC8144 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip
10AC8144
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip 10AC8144
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOICRoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8144
Product Name Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details