Microchip Technology, Inc. Ldo, Adj, 1.25-25V, 5A, To-263-5; Output Type Microchip MIC29502WU-TR

Description
LDO, ADJ, 1.25-25V, 5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Output Voltage Min:1.25V; Output Voltage Max:25V; Output Current Max:5A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25-25V, 5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Output Voltage Min:1.25V; Output Voltage Max:25V; Output Current Max:5A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25-25V, 5A, To-263-5; Output Type Microchip - 57AC2568 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25-25V, 5A, To-263-5; Output Type Microchip
57AC2568
Ldo, Adj, 1.25-25V, 5A, To-263-5; Output Type Microchip 57AC2568
LDO, ADJ, 1.25-25V, 5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Output Voltage Min:1.25V; Output Voltage Max:25V; Output Current Max:5A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, ADJ, 1.25-25V, 5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Output Voltage Min:1.25V; Output Voltage Max:25V; Output Current Max:5A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2568
Product Name Ldo, Adj, 1.25-25V, 5A, To-263-5; Output Type Microchip
Input Voltage 2.3 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details