Microchip Technology, Inc. Ldo,1.25-26V, 5A, -40 To 125Deg C; Output Type Microchip MIC29502WT

Description
LDO,1.25-26V, 5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:1.25V; Output Voltage Max:26V; Output Current Max:5A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet
Description
LDO,1.25-26V, 5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:1.25V; Output Voltage Max:26V; Output Current Max:5A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo,1.25-26V, 5A, -40 To 125Deg C; Output Type Microchip - 71Y0683 - Newark, An Avnet Company
Chicago, IL, United States
Ldo,1.25-26V, 5A, -40 To 125Deg C; Output Type Microchip
71Y0683
Ldo,1.25-26V, 5A, -40 To 125Deg C; Output Type Microchip 71Y0683
LDO,1.25-26V, 5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:1.25V; Output Voltage Max:26V; Output Current Max:5A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5PinsRoHS Compliant: Yes

LDO,1.25-26V, 5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:26V; Output Voltage Min:1.25V; Output Voltage Max:26V; Output Current Max:5A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y0683
Product Name Ldo,1.25-26V, 5A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details