Microchip Technology, Inc. Ldo, 5V, 5A, -40 To 125Deg C, To-263; Output Type Microchip MIC29501-5.0WU

Description
LDO, 5V, 5A, -40 TO 125DEG C, TO-263; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:5A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 5V, 5A, -40 TO 125DEG C, TO-263; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:5A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 5V, 5A, -40 To 125Deg C, To-263; Output Type Microchip - 72AC6206 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 5V, 5A, -40 To 125Deg C, To-263; Output Type Microchip
72AC6206
Ldo, 5V, 5A, -40 To 125Deg C, To-263; Output Type Microchip 72AC6206
LDO, 5V, 5A, -40 TO 125DEG C, TO-263; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:5A; Dropout RoHS Compliant: Yes

LDO, 5V, 5A, -40 TO 125DEG C, TO-263; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:5A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72AC6206
Product Name Ldo, 5V, 5A, -40 To 125Deg C, To-263; Output Type Microchip
Input Voltage 2.25 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details