Microchip Technology, Inc. Ldo, Adj, 1.24V To 26V, 1.25A, To-263-5; Output Type Microchip MIC2941AWU-TR

Description
LDO, ADJ, 1.24V TO 26V, 1.25A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:1.25A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 26V, 1.25A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:1.25A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 26V, 1.25A, To-263-5; Output Type Microchip - 44AC2621 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 26V, 1.25A, To-263-5; Output Type Microchip
44AC2621
Ldo, Adj, 1.24V To 26V, 1.25A, To-263-5; Output Type Microchip 44AC2621
LDO, ADJ, 1.24V TO 26V, 1.25A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:1.25A; RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 26V, 1.25A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:1.25A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 44AC2621
Product Name Ldo, Adj, 1.24V To 26V, 1.25A, To-263-5; Output Type Microchip
Input Voltage 2 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details