Microchip Technology, Inc. 1.25A LDO Fixed Voltage MIC2940A

Description
The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 1.25A output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC2941A) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages.
Datasheet
Description
The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 1.25A output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC2941A) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25A LDO Fixed Voltage - MIC2940A - Microchip Technology, Inc.
Chandler, AZ, United States
1.25A LDO Fixed Voltage
MIC2940A
1.25A LDO Fixed Voltage MIC2940A
The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 1.25A output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC2941A) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages.

The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).

The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off.

Additional Features

    • High output voltage accuracy
    • Guaranteed 1.25A output
    • Low quiescent current
    • Low dropout voltage
    • Extremely tight load and line regulation
    • Very low temperature coefficient
    • Current and thermal limiting
    • Input can withstand -20V reverse battery and +60V positive transients
    • Logic-controlled electronic shutdown
    • Output programmable from 1.24V to 26V (MIC2941A)
    • Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2940A
Product Name 1.25A LDO Fixed Voltage
Package Type TO-220; TO-263; Other; ['TO-263', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3167 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42644G - TLE42644G - Infineon Technologies AG
Specs
Package Type Other; PG-SOT223-4
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - HEF4049BT,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 15 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details