Microchip Technology, Inc. Ldo, Fixed, 5V, 0.75A, To-263-3; Output Type Microchip MIC2937A-5.0WU

Description
LDO, FIXED, 5V, 0.75A, TO-263-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:370mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.75A, TO-263-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:370mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.75A, To-263-3; Output Type Microchip - 10AC8136 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.75A, To-263-3; Output Type Microchip
10AC8136
Ldo, Fixed, 5V, 0.75A, To-263-3; Output Type Microchip 10AC8136
LDO, FIXED, 5V, 0.75A, TO-263-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:370mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.75A, TO-263-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:370mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 155937368 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
155937368
Voltage Regulator 155937368
FIXED POSITIVE LDO REGULATOR, 5V, 0.75V DROPOUT, BIPOLAR, TO-263. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE LDO REGULATOR, 5V, 0.75V DROPOUT, BIPOLAR, TO-263. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 10AC8136 155937368
Product Name Ldo, Fixed, 5V, 0.75A, To-263-3; Output Type Microchip Voltage Regulator
Input Voltage 6 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details