Microchip Technology, Inc. Ldo, Fixed, 5V, 0.75A, To-220-3; Output Type Microchip MIC2937A-5.0WT

Description
LDO, FIXED, 5V, 0.75A, TO-220-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:370mV; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.75A, TO-220-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:370mV; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.75A, To-220-3; Output Type Microchip - 10AC8135 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.75A, To-220-3; Output Type Microchip
10AC8135
Ldo, Fixed, 5V, 0.75A, To-220-3; Output Type Microchip 10AC8135
LDO, FIXED, 5V, 0.75A, TO-220-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:370mV; IC Case / Package:TO-220 RoHS Compliant: Yes

LDO, FIXED, 5V, 0.75A, TO-220-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:370mV; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2937A-5.0WT
LDO Voltage Regulators MIC2937A-5.0WT
LDO Voltage Regulators 750mA LDO Fixed Voltage

LDO Voltage Regulators 750mA LDO Fixed Voltage

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 10AC8135 MIC2937A-5.0WT
Product Name Ldo, Fixed, 5V, 0.75A, To-220-3; Output Type Microchip LDO Voltage Regulators
Input Voltage 6 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details