Microchip Technology, Inc. LDO Voltage Regulators MIC2937A-3.3WT

Description
LDO Voltage Regulators 750mA LDO Fixed Voltage
Datasheet
Description
LDO Voltage Regulators 750mA LDO Fixed Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2937A-3.3WT
LDO Voltage Regulators MIC2937A-3.3WT
LDO Voltage Regulators 750mA LDO Fixed Voltage

LDO Voltage Regulators 750mA LDO Fixed Voltage

Buy Now Datasheet
Ldo Volt Reg, 0.75A, 3.3V, To-220-3 Microchip - 51AK9165 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.75A, 3.3V, To-220-3 Microchip
51AK9165
Ldo Volt Reg, 0.75A, 3.3V, To-220-3 Microchip 51AK9165
LDO VOLT REG, 0.75A, 3.3V, TO-220-3

LDO VOLT REG, 0.75A, 3.3V, TO-220-3

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC2937A-3.3WT 51AK9165
Product Name LDO Voltage Regulators Ldo Volt Reg, 0.75A, 3.3V, To-220-3 Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details