Microchip Technology, Inc. Ldo, Adj, 1.24V To 26V, 0.75A, To-220-5; Output Type Microchip MIC29372WT

Description
LDO, ADJ, 1.24V TO 26V, 0.75A, TO-220-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:750mA RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 26V, 0.75A, TO-220-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:750mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 26V, 0.75A, To-220-5; Output Type Microchip - 71Y0660 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 26V, 0.75A, To-220-5; Output Type Microchip
71Y0660
Ldo, Adj, 1.24V To 26V, 0.75A, To-220-5; Output Type Microchip 71Y0660
LDO, ADJ, 1.24V TO 26V, 0.75A, TO-220-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:750mA RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 26V, 0.75A, TO-220-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:750mA RoHS Compliant: Yes

Supplier's Site
Ldo, Adj, 26V, 0.75A, -40 To 125Deg C Rohs Compliant Microchip - 65AH8073 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 26V, 0.75A, -40 To 125Deg C Rohs Compliant Microchip
65AH8073
Ldo, Adj, 26V, 0.75A, -40 To 125Deg C Rohs Compliant Microchip 65AH8073
LDO, ADJ, 26V, 0.75A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, ADJ, 26V, 0.75A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y0660 65AH8073
Product Name Ldo, Adj, 1.24V To 26V, 0.75A, To-220-5; Output Type Microchip Ldo, Adj, 26V, 0.75A, -40 To 125Deg C Rohs Compliant Microchip
Input Voltage 2 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details