Microchip Technology, Inc. Ldo, Adj, 1.24V To 15V, 3A, To-263-5; Output Type Microchip MIC29312WU

Description
LDO, ADJ, 1.24V TO 15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:1.24V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:600mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:1.24V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:600mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 15V, 3A, To-263-5; Output Type Microchip - 71Y0640 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 15V, 3A, To-263-5; Output Type Microchip
71Y0640
Ldo, Adj, 1.24V To 15V, 3A, To-263-5; Output Type Microchip 71Y0640
LDO, ADJ, 1.24V TO 15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:1.24V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:600mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:1.24V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:600mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y0640
Product Name Ldo, Adj, 1.24V To 15V, 3A, To-263-5; Output Type Microchip
Input Voltage 2.3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details