Microchip Technology, Inc. 3.0A LDO Fixed Voltage MIC29310

Description
The MIC29310 and MIC29312 are low cost versions of MIC29300 family low-dropout (LDO) regulators. Manufactured on proprietary Super βeta PNP® process, the MIC29310/2 is a 3A LDO regulator with very low-dropout voltage (600mV over the full load) and low ground current. Along with a total accuracy of ±2% (over temperature, line and load regulation), these regulators feature very fast transient recovery from input voltage surges and output load current changes. The MIC29310 is available in fixed 3.3V and 5V outputs voltages; the MIC29312 has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, all versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, and over-temperature operation. A TTL logic-enable (EN) pin is available in the MIC29312 to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29310/2 is available in the standard 3- and 5-pin TO-220 and TO-263 packages with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29300/29301/29302 /29303. Additional Features Low cost versions of MIC29300 family Fast transient response 3A current over full temperature range 600mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29312) Fixed voltage and adjustable versions
Datasheet
Description
The MIC29310 and MIC29312 are low cost versions of MIC29300 family low-dropout (LDO) regulators. Manufactured on proprietary Super βeta PNP® process, the MIC29310/2 is a 3A LDO regulator with very low-dropout voltage (600mV over the full load) and low ground current. Along with a total accuracy of ±2% (over temperature, line and load regulation), these regulators feature very fast transient recovery from input voltage surges and output load current changes. The MIC29310 is available in fixed 3.3V and 5V outputs voltages; the MIC29312 has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, all versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, and over-temperature operation. A TTL logic-enable (EN) pin is available in the MIC29312 to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29310/2 is available in the standard 3- and 5-pin TO-220 and TO-263 packages with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29300/29301/29302 /29303. Additional Features Low cost versions of MIC29300 family Fast transient response 3A current over full temperature range 600mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29312) Fixed voltage and adjustable versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0A LDO Fixed Voltage - MIC29310 - Microchip Technology, Inc.
Chandler, AZ, United States
3.0A LDO Fixed Voltage
MIC29310
3.0A LDO Fixed Voltage MIC29310
The MIC29310 and MIC29312 are low cost versions of MIC29300 family low-dropout (LDO) regulators. Manufactured on proprietary Super βeta PNP® process, the MIC29310/2 is a 3A LDO regulator with very low-dropout voltage (600mV over the full load) and low ground current. Along with a total accuracy of ±2% (over temperature, line and load regulation), these regulators feature very fast transient recovery from input voltage surges and output load current changes. The MIC29310 is available in fixed 3.3V and 5V outputs voltages; the MIC29312 has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, all versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, and over-temperature operation. A TTL logic-enable (EN) pin is available in the MIC29312 to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29310/2 is available in the standard 3- and 5-pin TO-220 and TO-263 packages with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29300/29301/29302 /29303. Additional Features Low cost versions of MIC29300 family Fast transient response 3A current over full temperature range 600mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29312) Fixed voltage and adjustable versions

The MIC29310 and MIC29312 are low cost versions of MIC29300 family low-dropout (LDO) regulators. Manufactured on proprietary Super βeta PNP® process, the MIC29310/2 is a 3A LDO regulator with very low-dropout voltage (600mV over the full load) and low ground current. Along with a total accuracy of ±2% (over temperature, line and load regulation), these regulators feature very fast transient recovery from input voltage surges and output load current changes.

The MIC29310 is available in fixed 3.3V and 5V outputs voltages; the MIC29312 has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, all versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, and over-temperature operation.

A TTL logic-enable (EN) pin is available in the MIC29312 to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29310/2 is available in the standard 3- and 5-pin TO-220 and TO-263 packages with an operating junction temperature range of 0°C to +125°C.

For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29300/29301/29302/29303.

Additional Features

    • Low cost versions of MIC29300 family
    • Fast transient response
    • 3A current over full temperature range
    • 600mV dropout voltage at full load
    • Low ground current
    • Accurate 1% guaranteed tolerance
    • Zero current shutdown mode (MIC29312)
    • Fixed voltage and adjustable versions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29310
Product Name 3.0A LDO Fixed Voltage
Package Type TO-220; TO-263; Other; ['TO-263', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
 - BQ2018TS-E1TR - Rochester Electronics
Texas Instruments
Specs
Package Type SSOP; Other; TSSOP8
View Details
ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
 - BTS70041EPPXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-14
View Details