Microchip Technology, Inc. LDO Voltage Regulators MIC29310-5.0WU

Description
LDO Voltage Regulators 3.0A LDO Fixed Voltage
Datasheet
Description
LDO Voltage Regulators 3.0A LDO Fixed Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29310-5.0WU
LDO Voltage Regulators MIC29310-5.0WU
LDO Voltage Regulators 3.0A LDO Fixed Voltage

LDO Voltage Regulators 3.0A LDO Fixed Voltage

Buy Now Datasheet
Ldo, Fixed, 5V, 3A, 0 To 125Deg C; Output Type Microchip - 71Y0636 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 3A, 0 To 125Deg C; Output Type Microchip
71Y0636
Ldo, Fixed, 5V, 3A, 0 To 125Deg C; Output Type Microchip 71Y0636
LDO, FIXED, 5V, 3A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:600mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 3A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:600mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 3A, 5V, To-263-3 Microchip - 51AK9164 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 3A, 5V, To-263-3 Microchip
51AK9164
Ldo Volt Reg, 3A, 5V, To-263-3 Microchip 51AK9164
LDO VOLT REG, 3A, 5V, TO-263-3

LDO VOLT REG, 3A, 5V, TO-263-3

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number MIC29310-5.0WU 71Y0636 51AK9164
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 3A, 0 To 125Deg C; Output Type Microchip Ldo Volt Reg, 3A, 5V, To-263-3 Microchip
Input Voltage 2.3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details