Microchip Technology, Inc. Ldo, Fixed, 3.3V, 3A, To-263-3; Output Type Microchip MIC29310-3.3WU

Description
LDO, FIXED, 3.3V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 3A, To-263-3; Output Type Microchip - 64AH4122 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 3A, To-263-3; Output Type Microchip
64AH4122
Ldo, Fixed, 3.3V, 3A, To-263-3; Output Type Microchip 64AH4122
LDO, FIXED, 3.3V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3.3V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4122
Product Name Ldo, Fixed, 3.3V, 3A, To-263-3; Output Type Microchip
Input Voltage 2.3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details