Microchip Technology, Inc. Ldo Volt Reg, 3A, 1.25-25V, To-263-5; Output Type Microchip MIC29303WU

Description
LDO VOLT REG, 3A, 1.25-25V, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:3A; RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 3A, 1.25-25V, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 3A, 1.25-25V, To-263-5; Output Type Microchip - 10AC8132 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 3A, 1.25-25V, To-263-5; Output Type Microchip
10AC8132
Ldo Volt Reg, 3A, 1.25-25V, To-263-5; Output Type Microchip 10AC8132
LDO VOLT REG, 3A, 1.25-25V, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:3A; RoHS Compliant: Yes

LDO VOLT REG, 3A, 1.25-25V, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29303WU
LDO Voltage Regulators MIC29303WU
LDO Voltage Regulators 3.0A LDO Adj. + Error Flag

LDO Voltage Regulators 3.0A LDO Adj. + Error Flag

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 10AC8132 MIC29303WU
Product Name Ldo Volt Reg, 3A, 1.25-25V, To-263-5; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.25 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details