Microchip Technology, Inc. Ldo, Adj, 1.25V To 25V, 3A, To-263-5; Output Type Microchip MIC29302WU

Description
LDO, ADJ, 1.25V TO 25V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Output Voltage Min:1.27V; Output Voltage Max:25V; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25V TO 25V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Output Voltage Min:1.27V; Output Voltage Max:25V; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25V To 25V, 3A, To-263-5; Output Type Microchip - 71Y0627 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V To 25V, 3A, To-263-5; Output Type Microchip
71Y0627
Ldo, Adj, 1.25V To 25V, 3A, To-263-5; Output Type Microchip 71Y0627
LDO, ADJ, 1.25V TO 25V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Output Voltage Min:1.27V; Output Voltage Max:25V; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV RoHS Compliant: Yes

LDO, ADJ, 1.25V TO 25V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Output Voltage Min:1.27V; Output Voltage Max:25V; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y0627
Product Name Ldo, Adj, 1.25V To 25V, 3A, To-263-5; Output Type Microchip
Input Voltage 2 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details