Microchip Technology, Inc. Ldo, Reg, 26Vin, 3A, Adj, 5To220; Output Type Microchip MIC29302WT

Description
LDO, REG, 26VIN, 3A, ADJ, 5TO220; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:3A; DropoutRoHS Compliant: Yes
Description
LDO, REG, 26VIN, 3A, ADJ, 5TO220; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:3A; DropoutRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC29300 is a high-current, low-dropout (LDO) voltage regulator capable of delivering up to 3A of output current. It operates with an input voltage range from 2.25V to 26V and features an adjustable output voltage from 1.25V to 25V. The device is designed with a low dropout voltage of approximately 350mV to 425mV at full load, making it suitable for applications requiring high efficiency. This regulator is characterized by a low ground current and fast transient response, which enhances its performance in battery-powered and automotive applications. It includes protection features such as reverse-battery protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under various conditions. The MIC29300 is available in a 5-pin TO-220 package and is RoHS compliant, making it a suitable choice for engineers looking for a robust and efficient LDO solution.

Datasheet Summary
Powered by GS/AI

The MIC29300 is a high-current, low-dropout (LDO) voltage regulator capable of delivering up to 3A of output current. It operates with an input voltage range from 2.25V to 26V and features an adjustable output voltage from 1.25V to 25V. The device is designed with a low dropout voltage of approximately 350mV to 425mV at full load, making it suitable for applications requiring high efficiency. This regulator is characterized by a low ground current and fast transient response, which enhances its performance in battery-powered and automotive applications. It includes protection features such as reverse-battery protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under various conditions. The MIC29300 is available in a 5-pin TO-220 package and is RoHS compliant, making it a suitable choice for engineers looking for a robust and efficient LDO solution.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 26Vin, 3A, Adj, 5To220; Output Type Microchip - 64AH4119 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 26Vin, 3A, Adj, 5To220; Output Type Microchip
64AH4119
Ldo, Reg, 26Vin, 3A, Adj, 5To220; Output Type Microchip 64AH4119
LDO, REG, 26VIN, 3A, ADJ, 5TO220; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:3A; DropoutRoHS Compliant: Yes

LDO, REG, 26VIN, 3A, ADJ, 5TO220; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:3A; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4119
Product Name Ldo, Reg, 26Vin, 3A, Adj, 5To220; Output Type Microchip
Input Voltage 2.25 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details