Microchip Technology, Inc. 3.0A LDO Adjustable MIC29302H

Description
The MIC29302HWU is a high current, high accuracy, lowdropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes. The MIC29302HWU is fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five pin fixed voltage versions feature logic level ON/OFF control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input. The ENABLE pin may be tied to VIN if it is not required for ON/OFF control. The MIC29302HWU is available in a 5-pin surface mount TO-263 (D2Pak) package. For applications with input voltage 6V or below, see MIC37xxx LDOs. Additional Features 3A current capability Low dropout voltage Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Reverse-battery and Load Dump protection Zero-current shutdown mode Error flag signals output out-of-regulation Also characterized for smaller loads with industry-leading performance specifications
Datasheet
Description
The MIC29302HWU is a high current, high accuracy, lowdropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes. The MIC29302HWU is fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five pin fixed voltage versions feature logic level ON/OFF control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input. The ENABLE pin may be tied to VIN if it is not required for ON/OFF control. The MIC29302HWU is available in a 5-pin surface mount TO-263 (D2Pak) package. For applications with input voltage 6V or below, see MIC37xxx LDOs. Additional Features 3A current capability Low dropout voltage Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Reverse-battery and Load Dump protection Zero-current shutdown mode Error flag signals output out-of-regulation Also characterized for smaller loads with industry-leading performance specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0A LDO Adjustable - MIC29302H - Microchip Technology, Inc.
Chandler, AZ, United States
3.0A LDO Adjustable
MIC29302H
3.0A LDO Adjustable MIC29302H
The MIC29302HWU is a high current, high accuracy, lowdropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes. The MIC29302HWU is fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five pin fixed voltage versions feature logic level ON/OFF control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input. The ENABLE pin may be tied to VIN if it is not required for ON/OFF control. The MIC29302HWU is available in a 5-pin surface mount TO-263 (D2Pak) package. For applications with input voltage 6V or below, see MIC37xxx LDOs. Additional Features 3A current capability Low dropout voltage Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Reverse-battery and Load Dump protection Zero-current shutdown mode Error flag signals output out-of-regulation Also characterized for smaller loads with industry-leading performance specifications

The MIC29302HWU is a high current, high accuracy, lowdropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes.

The MIC29302HWU is fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five pin fixed voltage versions feature logic level ON/OFF control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input.

The ENABLE pin may be tied to VIN if it is not required for ON/OFF control. The MIC29302HWU is available in a 5-pin surface mount TO-263 (D2Pak) package. For applications with input voltage 6V or below, see MIC37xxx LDOs.

Additional Features

    • 3A current capability
    • Low dropout voltage
    • Low ground current
    • Accurate 1% guaranteed tolerance
    • Extremely fast transient response
    • Reverse-battery and Load Dump protection
    • Zero-current shutdown mode
    • Error flag signals output out-of-regulation
    • Also characterized for smaller loads with industry-leading performance specifications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29302H
Product Name 3.0A LDO Adjustable
Package Type DPAK; Other; ['DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
IC PWR SWITCH N-CHAN 1:1 SOT223 - 376-AUIPS2051L - Utmel Electronic Limited
Specs
Package Type Other; TO-261-4, TO-261AA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details