Microchip Technology, Inc. Ldo Volt Reg, 3A, 1,24-15V, To-263-5; Output Type Microchip MIC29302AWU

Description
LDO VOLT REG, 3A, 1,24-15V, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A; RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 3A, 1,24-15V, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 3A, 1,24-15V, To-263-5; Output Type Microchip - 64AH4118 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 3A, 1,24-15V, To-263-5; Output Type Microchip
64AH4118
Ldo Volt Reg, 3A, 1,24-15V, To-263-5; Output Type Microchip 64AH4118
LDO VOLT REG, 3A, 1,24-15V, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A; RoHS Compliant: Yes

LDO VOLT REG, 3A, 1,24-15V, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Adj, 1.24V To 15V, 3A, To-263-5; Output Type Microchip - 71Y0624 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 15V, 3A, To-263-5; Output Type Microchip
71Y0624
Ldo, Adj, 1.24V To 15V, 3A, To-263-5; Output Type Microchip 71Y0624
LDO, ADJ, 1.24V TO 15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4118
Product Name Ldo Volt Reg, 3A, 1,24-15V, To-263-5; Output Type Microchip
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details