Microchip Technology, Inc. Ldo, Adj, 1.24V-15V, 3A, To-263-5; Output Type Microchip MIC29302AWU-TR

Description
LDO, ADJ, 1.24V-15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V-15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V-15V, 3A, To-263-5; Output Type Microchip - 55AC2779 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V-15V, 3A, To-263-5; Output Type Microchip
55AC2779
Ldo, Adj, 1.24V-15V, 3A, To-263-5; Output Type Microchip 55AC2779
LDO, ADJ, 1.24V-15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A; Dropout RoHS Compliant: Yes

LDO, ADJ, 1.24V-15V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:15V; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 55AC2779
Product Name Ldo, Adj, 1.24V-15V, 3A, To-263-5; Output Type Microchip
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details