Microchip Technology, Inc. Ldo, Adj, 1.25-15V, 3A, To-252-5; Output Type Microchip MIC29302AWD-TR

Description
LDO, ADJ, 1.25-15V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:560mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25-15V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:560mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25-15V, 3A, To-252-5; Output Type Microchip - 41AH8539 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25-15V, 3A, To-252-5; Output Type Microchip
41AH8539
Ldo, Adj, 1.25-15V, 3A, To-252-5; Output Type Microchip 41AH8539
LDO, ADJ, 1.25-15V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:560mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, ADJ, 1.25-15V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:560mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8539
Product Name Ldo, Adj, 1.25-15V, 3A, To-252-5; Output Type Microchip
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details