Microchip Technology, Inc. Ldo, Fixed, 5V, 3A, To-263-5; Output Type Microchip MIC29301-5.0WU

Description
LDO, FIXED, 5V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV; IC Case / Package:TO-263 (D2PAK)RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV; IC Case / Package:TO-263 (D2PAK)RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 3A, To-263-5; Output Type Microchip - 10AC8130 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 3A, To-263-5; Output Type Microchip
10AC8130
Ldo, Fixed, 5V, 3A, To-263-5; Output Type Microchip 10AC8130
LDO, FIXED, 5V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV; IC Case / Package:TO-263 (D2PAK)RoHS Compliant: Yes

LDO, FIXED, 5V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV; IC Case / Package:TO-263 (D2PAK)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8130
Product Name Ldo, Fixed, 5V, 3A, To-263-5; Output Type Microchip
Input Voltage 2.25 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details