Microchip Technology, Inc. Ldo, Fixed, 3.3V, 3A, To-263-5; Output Type Microchip MIC29301-3.3WU

Description
LDO, FIXED, 3.3V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 3A, To-263-5; Output Type Microchip - 71Y0617 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 3A, To-263-5; Output Type Microchip
71Y0617
Ldo, Fixed, 3.3V, 3A, To-263-5; Output Type Microchip 71Y0617
LDO, FIXED, 3.3V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

LDO, FIXED, 3.3V, 3A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:370mV; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 3A, 3.3V, To-263-5 Microchip - 51AK9163 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 3A, 3.3V, To-263-5 Microchip
51AK9163
Ldo Volt Reg, 3A, 3.3V, To-263-5 Microchip 51AK9163
LDO VOLT REG, 3A, 3.3V, TO-263-5

LDO VOLT REG, 3A, 3.3V, TO-263-5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y0617 51AK9163
Product Name Ldo, Fixed, 3.3V, 3A, To-263-5; Output Type Microchip Ldo Volt Reg, 3A, 3.3V, To-263-5 Microchip
Input Voltage 2.25 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details